EN
  • EN
  • DE

BF721TA

Part No BF721TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 300 V
Collector Emitter Voltage (VCEO) 300 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 100 MHz
Height 1.65 mm
hFE Min 50
Length 6.7 mm
Max Collector Current 50 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 2 W
Min Operating Temperature -55 °C
Polarity PNP
RoHS Non-Compliant
Weight 188.014037 mg
Width 3.7 mm
Win Source Part Number 1049133-BF721TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF721TA CAD Model

Description

Introducing the BF721TA - A High-Performance Transistor from Diodes Incorporated

The BF721TA is a cutting-edge, surface-mount transistor manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. Designed to cater to a variety of electronic applications, this transistor is an essential component for designers looking for reliability and efficiency in their circuit designs.

Robust Design: The BF721TA is a PNP Silicon planar medium power transistor that exhibits outstanding performance characteristics. Its robust design ensures stable operation even under high stress conditions, making it an ideal choice for demanding applications. The transistor is housed in a compact SOT-223 package which enables efficient heat dissipation and saves valuable board space.

Electrical Characteristics: With a collector-base voltage (VCBO) of -300V and a collector-emitter voltage (VCEO) of -300V, the BF721TA is capable of handling high voltage applications with ease. Its collector current (IC) of -500mA is suitable for a wide range of medium power requirements. The device also features a low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency.

Applications: The versatility of the BF721TA allows it to be used in numerous applications. It is particularly well-suited for use in line-operated applications such as switch-mode power supplies, motor control circuits, and various power management functions. Additionally, its high voltage capability makes it an excellent choice for lighting applications, including LED drivers and fluorescent lamp ballasts.

Quality and Reliability: Diodes Incorporated is renowned for its commitment to quality, and the BF721TA is no exception. This transistor is produced using state-of-the-art manufacturing processes, ensuring that each unit meets the highest quality standards. Reliability is further enhanced by the rigorous testing protocols that each BF721TA undergoes before it leaves the factory.

In conclusion, the BF721TA from Diodes Incorporated is a high-quality, versatile transistor that offers designers the performance and reliability needed for a broad range of electronic applications. Its space-saving design, combined with its impressive electrical characteristics, make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess