EN
  • EN
  • DE
  • IT

BFS17NTA

Part No BFS17NTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS RF NPN 3.2GHZ 11V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 11V
Frequency - Transition 3.2GHz
Maximum Power Dissipation 330mW
Typical Gain (hFE) (Min) 56 @ 5mA, 10V
Maximum Current Collector 50mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 096712-BFS17NTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFS17NTA CAD Model

Description

Introducing the BFS17NTA NPN High-Frequency Transistor from Diodes Incorporated

The BFS17NTA is a cutting-edge NPN bipolar junction transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-frequency transistor is engineered to deliver exceptional performance in a wide range of applications, making it an ideal choice for designers looking to enhance their electronic circuits.

Key Features

  • High Transition Frequency (fT): The BFS17NTA boasts a high transition frequency, which makes it perfectly suited for applications in the VHF and UHF bands. This characteristic ensures that the device can handle high-speed signals efficiently, making it an excellent choice for RF amplification and mixing applications.
  • Low Noise Figure: With its low noise figure, the BFS17NTA is capable of amplifying signals without introducing significant noise, preserving signal integrity and making it ideal for sensitive RF and audio applications.
  • High Power Gain: The transistor provides a high power gain, which is essential for applications that require signal amplification to drive loads or for boosting signal strength in communication systems.
  • Robust Maximum Ratings: The BFS17NTA comes with robust maximum ratings, including collector-emitter voltage (VCEO), collector-base voltage (VCBO), emitter-base voltage (VEBO), and collector current (IC), ensuring reliable operation under various conditions.

Applications

The BFS17NTA is versatile and can be used in a multitude of applications, such as:

  • RF amplifiers and oscillators
  • IF amplifiers in TV and radio receivers
  • High-frequency signal processing
  • Mixers and modulators
  • Commercial and consumer communication devices

Package and Quality Assurance

The BFS17NTA comes in a SOT-23 package, which is not only compact but also offers excellent power dissipation for its size. This package is widely used and well-suited for automated assembly processes, making it a convenient choice for mass production. Diodes Incorporated is committed to quality, and the BFS17NTA is produced under stringent quality control standards to ensure reliability and performance consistency.

In conclusion, the BFS17NTA NPN high-frequency transistor from Diodes Incorporated is a high-performance component that offers a balance of speed, power gain, and low noise operation, making it an excellent choice for advanced electronic designs in the RF domain.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,177 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess