Product Overview: BS870-7-F-31 from Diodes Incorporated
The BS870-7-F-31 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to offer efficient low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances its efficiency in power conversion applications and helps to reduce thermal stress on the system.
- High Surge Capability: With its robust surge capability, the BS870-7-F-31 can withstand transient over-voltage conditions, ensuring reliability and longevity in demanding situations.
- Lead-Free Finish: The product comes with a lead-free finish, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.
- Surface Mount Package: The BS870-7-F-31 is available in a compact surface mount package, which allows for a smaller PCB footprint and is conducive to automated assembly processes.
Applications
Due to its versatile features, the BS870-7-F-31 is suitable for various applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection
Technical Specifications
The BS870-7-F-31 has a maximum repetitive reverse voltage (V<sub>RRM) of 70V and a forward continuous current (I<sub>F) of 1A. The operating junction temperature range is from -55°C to +150°C, which ensures stable performance across various environmental conditions.
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The BS870-7-F-31 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry. Customers can trust in the reliability and performance of this Schottky barrier rectifier for their critical electronic designs.
Ordering Information
To order or inquire about the BS870-7-F-31, customers can contact Diodes Incorporated or their authorized distributors. Detailed datasheets and additional product resources are also available to assist in the selection and design-in process.