EN
  • EN
  • DE

BSS127SSN-7

Part No BSS127SSN-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 50MA SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 50mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 1.08nC @ 10V
Max Input Capacitance 21.8pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 610mW (Ta)
Maximum Rds On at Id,Vgs 160 Ohm @ 16mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 012153-BSS127SSN-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSS127SSN-7 CAD Model

Description

Introducing the BSS127SSN-7 MOSFET from Diodes Incorporated

Diodes Incorporated presents the BSS127SSN-7, a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) that is designed to deliver efficiency and reliability for a wide range of applications. This semiconductor device is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The BSS127SSN-7 boasts an extremely low on-resistance, which translates to reduced power loss and enhanced energy efficiency during operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high-frequency operations with ease, making it ideal for power management circuits.
  • Compact SOT-23 Packaging: Enclosed in a small SOT-23 package, the BSS127SSN-7 is perfect for space-constrained applications, without compromising on performance.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental standards and is free from harmful substances.

Applications

The versatility of the BSS127SSN-7 MOSFET makes it suitable for a diverse range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Units

Technical Specifications

With a threshold voltage as low as 2.1V, the BSS127SSN-7 can be driven by low-voltage logic signals, simplifying circuit design. Its continuous drain current of 500mA ensures that it can handle moderate power loads with ease. Additionally, the device can sustain a maximum drain-source voltage of 600V, providing a wide safety margin for most low to medium voltage applications.

Quality and Reliability

Diodes Incorporated is known for its stringent quality control measures, and the BSS127SSN-7 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by consumers in terms of performance and durability. With its superior thermal performance and long-term reliability, the BSS127SSN-7 is an excellent choice for designers looking to optimize their electronic designs for both performance and size.

For detailed product specifications, technical documents, and application support, visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1137 $50.0280
940+ $0.1064 $100.0160
1,465+ $0.1027 $150.4555
2,100+ $0.0954 $200.3400
2,730+ $0.0917 $250.3410
3,410+ $0.0881 $300.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess