EN
  • EN
  • DE

BSS138DW-7

Part No BSS138DW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 0.2A SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BSS138DW7, BSS138DW, BSS138DWDICT, BSS138DWDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864746-BSS138DW-7
Ultra Librarian 3D Model Ultra Librarian BSS138DW-7 CAD Model

Description

Product Overview: BSS138DW-7 from Diodes Incorporated

The BSS138DW-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for use in a wide range of electronic applications. This compact and efficient transistor is a crucial component for designers looking to optimize their circuitry for power and space savings.

Key Features

  • Low On-Resistance: The BSS138DW-7 boasts a low on-resistance, which means it offers minimal power loss when conducting. This characteristic is vital for energy-sensitive designs, ensuring that the device operates efficiently.
  • High-Speed Switching: With its capacity for high-speed switching, the BSS138DW-7 is suitable for high-frequency applications, providing excellent performance in circuits where rapid switching is required.
  • Dual MOSFET Configuration: The dual MOSFET design allows for space-saving on the PCB, as two transistors are integrated into a single package. This is particularly beneficial in applications where board space is at a premium.
  • Low Threshold Voltage: The low threshold voltage of the BSS138DW-7 ensures that it can be driven by low-voltage logic signals, making it compatible with modern microcontroller and logic interfaces.
  • ESD Protected: The built-in ESD protection helps to safeguard the transistor against electrostatic discharges, which can be a common cause of failure in electronic components.

Applications

The versatility of the BSS138DW-7 makes it suitable for a wide range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Load/switch drivers
  • Logic level translation
  • Portable and battery-powered devices
  • Telecommunications
  • Computing devices

Package and Quality Assurance

The BSS138DW-7 is available in a small SOT-363 package, which is ideal for applications where space is limited. Diodes Incorporated ensures that each transistor meets rigorous quality standards, providing reliable and consistent performance for your electronic designs.

With its robust feature set and compact design, the BSS138DW-7 from Diodes Incorporated is a smart choice for engineers and designers looking to enhance the efficiency and reliability of their electronic projects.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0378 $57.8340
3,270+ $0.0353 $115.4310
5,070+ $0.0342 $173.3940
7,275+ $0.0318 $231.3450
9,470+ $0.0305 $288.8350
11,815+ $0.0293 $346.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 414,780 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess