EN
  • EN
  • DE

22-28-8034

Part No 22-28-8034
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.54mm (.100") Pitch KK® Header, Breakaway, Right Angle Surface Mount Compatible, 3 Circuits, 0.76μm (30μ") Gold (Au) Selective Plating, Mating Pin Length 6.20mm (.244")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815024-22-28-8034
Ultra Librarian 3D Model Ultra Librarian 22-28-8034 CAD Model

Description

The 22-28-8034 is a 3-circuit, .093" diameter pin and socket connector housing manufactured by Molex. This housing is designed to provide a robust and reliable connection in various wire-to-wire and wire-to-board applications. It is made from durable nylon material, offering excellent electrical insulation and mechanical strength.

Applications:

  • Automotive wiring harnesses: Connecting various electrical components within vehicles.
  • Industrial control systems: Providing secure connections in machinery and equipment.
  • Consumer electronics: Used in appliances and other electronic devices requiring reliable connections.
  • Power supplies: Connecting wires within power supplies and to external devices.
  • Lighting systems: Making connections in lighting fixtures and control circuits.

Features:

  • Positive latch: Ensures a secure connection and prevents accidental disconnections.
  • Durable nylon housing: Provides excellent electrical insulation and mechanical strength.
  • Accepts .093" diameter pins and sockets: Allows for a wide range of wire gauges.
  • 3-circuit design: Accommodates multiple connections in a compact space.
  • Easy to assemble: Simplifies the wiring process and reduces assembly time.

Benefits:

  • Reliable connection: The positive latch and durable housing ensure a secure and long-lasting connection.
  • Improved safety: The nylon housing provides excellent electrical insulation, reducing the risk of electrical shock.
  • Reduced assembly time: The easy-to-assemble design simplifies the wiring process.
  • Versatile application: Suitable for a wide range of wire-to-wire and wire-to-board applications.
  • Cost-effective: Provides a reliable connection at a competitive price.

Additional Details:

The Molex 22-28-8034 connector housing is designed to be used with Molex .093" series pins and sockets. It has a voltage rating of 600V and a current rating of 19A. The operating temperature range is -40°C to +105°C. This housing is typically used with wire gauges ranging from 18 AWG to 22 AWG. It is RoHS compliant.

Proper crimping tools and techniques are essential to ensure a reliable and secure connection when using this connector housing. Molex offers a range of crimping tools specifically designed for their .093" series connectors.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess