EN
  • EN
  • DE

BZT52C12S-7-F

Part No BZT52C12S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 12V 5.39% 25Ohm 200mW 2-Pin SOD-323 T/R / DIODE ZENER 12V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 012444-BZT52C12S-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZT52C12S
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52C12S-7-F CAD Model

Description

Overview of BZT52C12S-7-F by Diodes Incorporated

The BZT52C12S-7-F is a high-performance surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This Zener diode offers a 12V nominal voltage with precise voltage regulation, making it suitable for a variety of applications that require voltage clamping, voltage regulation, or reference voltage generation.

Key Features

  • Voltage Regulation: The BZT52C12S-7-F provides a nominal Zener voltage of 12V with a tight tolerance, ensuring reliable and consistent performance for voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 410mW, this diode can handle moderate levels of power, making it suitable for a range of electronic circuits.
  • Compact Package: The diode comes in a small SOD-323 package, which is ideal for space-constrained applications, allowing designers to maximize the efficiency of their PCB layouts.
  • Thermal Stability: The device is characterized for operation from -55°C to +150°C, providing reliable performance across a wide temperature range.
  • Low Leakage Current: It features low leakage current, enhancing the overall efficiency of the circuit in which it is used.

Applications

The BZT52C12S-7-F is versatile and can be used in various electronic applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices for voltage stabilization.
  • Industrial equipment where consistent voltage levels are critical for operational accuracy.
  • Automotive systems that require stable voltage in harsh environments.
  • Power supply circuits as a reference or protection element.
  • Telecommunication devices where precise voltage control is necessary.

Quality and Reliability

Diodes Incorporated ensures that the BZT52C12S-7-F meets stringent quality standards. Each diode is subjected to rigorous testing to guarantee high reliability and performance under various conditions. The device is also RoHS compliant, reflecting the company's commitment to environmental responsibility by avoiding the use of hazardous substances in its products.

In summary, the BZT52C12S-7-F Zener diode from Diodes Incorporated is an exceptional choice for designers seeking a compact, reliable, and precise voltage regulation solution for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess