The BZT52C8V2-13-01-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide range of electronic applications. This component is part of the BZT52 series, which is known for its reliability and efficiency in circuit protection and voltage stabilization.
Key Features
- Nominal Zener Voltage: 8.2V, making it suitable for applications that require a regulated voltage close to this value.
- Power Dissipation: The device is capable of dissipating up to 410mW, allowing it to handle moderate power levels in a small surface-mount package.
- Package Type: It comes in a compact SOD-123 flat lead package, which is ideal for space-constrained applications.
- Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic circuits.
- Operating Temperature Range: The diode can operate over a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.
- Lead-Free and RoHS Compliant: The BZT52C8V2-13-01-F is environmentally friendly, meeting the requirements for lead-free and RoHS-compliant components.
Applications
This Zener diode is ideal for a variety of applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products, and the BZT52C8V2-13-01-F is no exception. It is designed and manufactured to meet stringent quality standards, ensuring consistent performance and reliability for the end user.
Ordering Information
The BZT52C8V2-13-01-F is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, customers can consult the Diodes Incorporated datasheet or contact their sales representative.