EN
  • EN
  • DE

BZT52C8V2-F

Part No BZT52C8V2-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 410MW TWO TERMINALS SMD ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238715-BZT52C8V2-F
Popularity Low
Supply and Demand Status Limited
Family Name BZT52C8V2-F
Introduction Date March 06, 2008
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZT52C8V2-F CAD Model

Description

Product Overview: BZT52C8V2-F by Diodes Incorporated

The BZT52C8V2-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact, surface-mount package. As part of the BZT52 series, this particular model offers a Zener voltage of 8.2V, making it suitable for a wide range of applications in electronics where stabilization and regulation of voltage are required.

Key Features

  • Voltage Regulation: The BZT52C8V2-F provides a Zener voltage of 8.2 volts with a tolerance of ±2%, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: With a power dissipation of 410 mW, this Zener diode is capable of handling moderate power levels, making it suitable for a variety of electronic applications.
  • Compact Form Factor: The device is packaged in a small SOD-123 surface-mount package, allowing for high-density mounting and saving valuable board space in compact electronic assemblies.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliant: The BZT52C8V2-F is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances in its construction.

Applications

The BZT52C8V2-F is ideal for a multitude of applications that require voltage regulation and protection. These include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computers and computer peripherals
  • Industrial electronics
  • Portable battery-powered devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C8V2-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by electronic designers and engineers. Customers can rely on this Zener diode to deliver consistent performance and durability for their electronic projects.

Overall, the BZT52C8V2-F from Diodes Incorporated is a versatile and reliable component that offers precise voltage regulation in a small footprint, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7877 $59.0775
180+ $0.6468 $116.4240
280+ $0.6260 $175.2800
385+ $0.6064 $233.4640
495+ $0.5856 $289.8720
660+ $0.5255 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess