EN
  • EN
  • DE

LM50QIM3X/NOPB

Part No LM50QIM3X/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C SOT23-3 / Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 10V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXNSCLM50QIM3X/NOPB,2156-LM50QIM3X/NOPB-TI
Standard Package 3,000
Win Source Part Number 1070162-LM50QIM3X/NOPB
Ultra Librarian 3D Model Ultra Librarian LM50QIM3X/NOPB CAD Model

Description

Product Overview

The LM50QIM3X/NOPB is a precision integrated-circuit temperature sensor produced by Texas Instruments (TI), a global semiconductor company. This sensor provides a voltage output that is linearly proportional to the Celsius temperature. The LM50 does not require any external calibration to provide typical accuracies of ±0.5°C at room temperature and ±3°C over a full −40°C to 125°C temperature range.

Key Features

  • Calibrated Directly in Celsius: The LM50QIM3X/NOPB offers a linear output that is directly calibrated in degrees Celsius, simplifying integration into systems that require temperature monitoring.
  • Low Supply Voltage: It operates over a supply voltage range of 4V to 10V, which allows for flexibility in battery-operated and low-voltage applications.
  • Low Current Drain: With a typical current drain of only 60 μA, the LM50QIM3X/NOPB is suitable for portable applications and extends battery life.
  • Small Form Factor: The device comes in an SOT-23 package, making it ideal for space-constrained applications.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range from −40°C to 125°C, accommodating a variety of environments and applications.

Applications

The LM50QIM3X/NOPB is versatile and can be used in numerous applications where temperature monitoring is crucial. Some common applications include:

  • Power Supply Temperature Monitoring
  • Environmental Control Systems
  • Battery Management Systems
  • Computer Thermal Monitoring
  • Electronic Test Equipment

Quality and Reliability

As with all Texas Instruments products, the LM50QIM3X/NOPB is designed to meet the rigorous standards of quality and reliability. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring that it meets environmental standards for hazardous substances.

Ordering and Packaging Information

The product is available in the SOT-23 package and is specified for the −40°C to 125°C temperature range. It is supplied in tape and reel form, facilitating its integration into manufacturing processes. For detailed ordering and shipping information, customers should consult the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8228 $54.6840
70+ $1.4957 $104.6990
105+ $1.4489 $152.1345
145+ $1.4022 $203.3190
185+ $1.3554 $250.7490
250+ $1.2152 $303.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess