Product Overview: BZV49C22TA from Diodes Incorporated
The BZV49C22TA is a high-performance voltage regulator diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This Zener diode is specifically crafted to offer a stable and precise voltage regulation solution for a wide range of electronic applications. With its robust design and reliable performance, the BZV49C22TA is an ideal choice for designers looking to maintain a consistent voltage level in their circuits.
Key Features
- Nominal Zener Voltage: The BZV49C22TA provides a nominal Zener voltage of 22V, making it suitable for applications requiring this voltage level for regulation purposes.
- Power Dissipation: Capable of dissipating up to 1W of power, this Zener diode can handle a reasonable amount of power in a compact SOT-89 package, ensuring efficient operation in a small footprint.
- Tolerance: It offers a standard tolerance of ±5%, allowing for precise voltage regulation and stability in various circuit configurations.
- Operating Temperature Range: The device operates effectively within a temperature range of -55°C to +150°C, making it robust enough for use in harsh environmental conditions.
- Surface-Mount Device: The SOT-89 package is a surface-mount device, which facilitates easier integration into modern PCB designs and contributes to space-saving on the board.
Applications
The BZV49C22TA is versatile and can be used in a variety of electronic circuits and systems, including:
- Power supply regulation
- Overvoltage protection
- Voltage reference
- Switching power supplies
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the BZV49C22TA is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently across its intended applications. The device's long-term reliability is backed by rigorous testing and quality control measures, which means designers and engineers can integrate this Zener diode into their products with confidence.
For those seeking a dependable voltage regulation solution, the BZV49C22TA from Diodes Incorporated offers the performance, precision, and durability required for today's sophisticated electronic devices.