EN
  • EN
  • DE

BZX84C15TS-7-F

Part No BZX84C15TS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SOT363 / Diode Zener Triple Parallel 15V 6.12% 200mW 6-Pin SOT-363 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±6%
Power - Max 200mW
Impedance (Maximum) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 100nA @ 10.5V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Win Source Part Number 770818-BZX84C15TS-7-F
Popularity Medium
Supply and Demand Status Limited
Family Name BZX84C15TS
Introduction Date August 24, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX84C15TS-7-F CAD Model

Description

Product Overview: BZX84C15TS-7-F from Diodes Incorporated

The BZX84C15TS-7-F is a robust surface-mount Zener diode, meticulously designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is part of the BZX84 series, which is renowned for its reliability and efficiency in voltage regulation and protection applications.

Key Features

  • Voltage Regulation: The BZX84C15TS-7-F offers a nominal Zener voltage of 15V, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: Enclosed in a small SOT-323 package, the BZX84C15TS-7-F is designed for space-constrained applications, without compromising on performance.
  • Low Leakage Current: The diode features a low leakage current, ensuring minimal power loss and improved efficiency in the circuit.
  • High Surge Capability: It is capable of withstanding surge currents, thereby offering additional protection against transient voltage spikes.

Applications

The BZX84C15TS-7-F is versatile and can be used in a variety of electronic devices and systems. It is commonly employed in:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics such as laptops, smartphones, and tablets
  • Telecommunication systems
  • Industrial control panels

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BZX84C15TS-7-F is produced with stringent quality control processes, ensuring that each diode meets the company's high standards for performance and reliability. This commitment to quality makes the BZX84C15TS-7-F a reliable choice for designers and engineers looking for a dependable Zener diode solution.

Whether you are designing a new power supply or looking to enhance the protection in your existing circuit, the BZX84C15TS-7-F from Diodes Incorporated is an excellent choice that combines performance with a compact footprint.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Lowest to $0.2021
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess