EN
  • EN
  • DE

BZX84C22TS-7-F

Part No BZX84C22TS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 22V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 55 Ohm
Current - Reverse Leakage @ Vr 100nA @ 15.4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 201885-BZX84C22TS-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C22TS-7-F CAD Model

Description

Product Overview: BZX84C22TS-7-F

The BZX84C22TS-7-F from Diodes Incorporated is a high-performance Zener diode designed for a wide range of applications. This small surface-mount device is part of their extensive Zener diode product line, offering a precise voltage regulation solution in a compact SOT-523 package. It is a popular choice for designers looking for a reliable voltage regulator or voltage reference component in their electronic circuits.

Key Features

  • Voltage Regulation: The BZX84C22TS-7-F provides a nominal Zener voltage of 22V, making it suitable for stabilization and regulation tasks in various circuits.
  • Power Dissipation: With a power dissipation rating of 300mW, this component can handle moderate power levels, ideal for small-scale applications.
  • Tolerance: It boasts a standard tolerance of ±5%, ensuring precise voltage regulation and consistent performance across different devices.
  • Package: The device comes in a SOT-523 package, known for its small footprint, which is essential for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -55°C to +150°C, providing reliable performance under varying environmental conditions.

Applications

The BZX84C22TS-7-F is versatile and can be used in numerous electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Portable devices
  • Industrial controllers
  • Voltage reference in analog circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C22TS-7-F is no exception. This Zener diode is manufactured to high standards, ensuring that each component delivers consistent performance. It is also RoHS compliant, meeting the environmental standards for hazardous substance restrictions.

In summary, the BZX84C22TS-7-F Zener diode is an excellent choice for designers who require a compact, reliable, and precise voltage regulation solution. Its small size, power handling capability, and wide operating temperature range make it a versatile component for a variety of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Panjit
Lowest to $0.7219
Rohm Semiconductor
Zener diode
Lowest to $0.1351
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess