EN
  • EN
  • DE

BZX84C5V1TA

Part No BZX84C5V1TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Zener 5.1V 350MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Height 1 mm
Impedance 60 Ω
Lead Free Contains Lead
Length 3.05 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 350 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 2 µA
Power Rating 350 mW
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 5.1 V
Voltage Tolerance 5 %
Weight 200.998119 mg
Width 1.4 mm
Zener Voltage 5.1 V
Win Source Part Number 1050479-BZX84C5V1TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C5V1TA CAD Model

Description

The BZX84C5V1TA is a high-performance Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a nominal Zener voltage of 5.1V. This small-signal Zener diode is suitable for a wide range of applications, including voltage stabilization, voltage regulation, and as a reference element in various circuit designs.

Key Features

  • Zener Voltage: 5.1V with a tolerance of ±5% for precise voltage regulation.
  • Power Dissipation: Capable of handling up to 350mW of power dissipation, ensuring reliability under varying operating conditions.
  • Package: Supplied in a small SOT-23 package, making it ideal for space-constrained applications.
  • Operating Temperature Range: -55°C to +150°C, allowing for operation in extreme environmental conditions.
  • Low Leakage Current: Minimizes power loss and improves efficiency in the circuit.
  • Planar Die Construction: Ensures robust performance and long-term reliability.

Applications

The BZX84C5V1TA is versatile and can be used in various electronic applications, including:

  • Consumer electronics for voltage stabilization.
  • Power management circuits in portable devices.
  • Industrial electronics where precise voltage regulation is critical.
  • Telecommunication systems as a reference voltage source.
  • Automotive applications that require stable Zener voltage.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the BZX84C5V1TA is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and reliability for critical applications. With its excellent voltage regulation capabilities and robust package, the BZX84C5V1TA is an ideal choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,460+ $0.0397 $57.9620
3,550+ $0.0326 $115.7300
5,495+ $0.0316 $173.6420
7,580+ $0.0305 $231.1900
9,770+ $0.0296 $289.1920
13,105+ $0.0265 $347.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 1460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess