EN
  • EN
  • DE

CD10S4148000D

Part No CD10S4148000D
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051462-CD10S4148000D
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD10S4148000D CAD Model

Description

The CD10S4148000D is a state-of-the-art semiconductor device from Diodes Incorporated, a leading manufacturer and supplier of high-quality discrete, analog, and mixed-signal semiconductors. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliability and performance in a compact package.

Key Features

  • High-Speed Switching: The CD10S4148000D is engineered for fast switching applications, which is essential for efficient operation in power conversion and regulation circuits.
  • Low On-Resistance: With its low on-state resistance, this component ensures minimal voltage drop and power loss, enhancing the overall efficiency of the application it is used in.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure it operates reliably over a wide temperature range, making it suitable for challenging environments.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, allowing designers to optimize board space without sacrificing performance.
  • High Reliability: Built with Diodes Incorporated's stringent quality standards, the CD10S4148000D offers superior reliability for long-term operation, reducing maintenance and replacement costs.

Applications

The CD10S4148000D is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Computing and Storage Platforms
  • Telecommunication Equipment

Technical Specifications

Below are some of the technical specifications for the CD10S4148000D:

Parameter Value
Package SMD/SMT
Mounting Style Surface Mount
Operating Temperature -55°C to +150°C
Configuration Single

For detailed product specifications, technical documents, and application notes, customers should refer to the official data sheet provided by Diodes Incorporated or contact their technical support for further assistance.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess