EN
  • EN
  • DE

CTA2P1N-7-F

Part No CTA2P1N-7-F
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description TRANS ARRAY PNP/N-CH 40V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP, N-Channel
Applications General Purpose
Voltage Rating 40V PNP, 60V N-Channel
Current Rating 600mA PNP, 115mA N-Channel
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 013416-CTA2P1N-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTA2P1N-7-F CAD Model

Description

Introducing the CTA2P1N-7-F from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the CTA2P1N-7-F, a high-performance, precision component designed to cater to a wide array of electronic applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Product Features:

  • High Reliability: The CTA2P1N-7-F is manufactured to withstand harsh conditions, ensuring a long operational life and consistent performance, making it an ideal choice for critical applications.
  • Efficient Power Management: This component is designed for optimal power regulation, providing efficient power management to the systems it is integrated with. Its low power consumption contributes to the overall energy efficiency of the end product.
  • Compact Design: The small footprint of the CTA2P1N-7-F makes it perfect for space-constrained applications, allowing designers to incorporate it into compact modules without compromising on functionality.
  • Versatility: With its broad operating temperature range, the CTA2P1N-7-F is versatile enough to be used in a variety of environments, from consumer electronics to industrial equipment.

Applications:

The CTA2P1N-7-F is suitable for a wide range of applications, including:

  • Power supply regulation
  • Battery management systems
  • DC-DC converters
  • Portable and handheld devices
  • Automotive electronics
  • Telecommunication infrastructure

Quality Assurance:

Diodes Incorporated ensures that the CTA2P1N-7-F meets the highest quality standards. Each unit undergoes rigorous testing to guarantee its performance and reliability. As a result, customers can be confident that they are receiving a product that not only meets but exceeds industry standards.

For engineers and designers looking for a dependable and efficient component, the CTA2P1N-7-F from Diodes Incorporated offers the perfect blend of performance, durability, and versatility. It stands as an excellent choice for your next project, promising to deliver the quality and reliability that Diodes Incorporated is known for.

You May Also Be Interested in

NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0511
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5297 $58.2670
270+ $0.4347 $117.3690
415+ $0.4211 $174.7565
570+ $0.4075 $232.2750
735+ $0.3940 $289.5900
985+ $0.3532 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess