Introducing the D-BZT52C24S-7 Zener Diode from Diodes Incorporated
The D-BZT52C24S-7 is a high-performance Zener diode crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small-signal Zener diode is designed to provide voltage regulation in a compact SOD-323 package, making it ideal for space-constrained applications.
Key Features
- Precise Voltage Regulation: With a nominal Zener voltage of 24V, the D-BZT52C24S-7 provides a reliable voltage reference, ensuring stable operation in your electronic circuits.
- Low Leakage Current: This diode boasts a low leakage current, which enhances its efficiency and minimizes power loss, making it suitable for energy-sensitive designs.
- High Power Dissipation: It has a power dissipation of 410mW, allowing it to handle moderate levels of power without compromising performance.
- Wide Operating Temperature Range: The device can operate effectively within a temperature range of -55°C to +150°C, making it versatile for various environmental conditions.
- Surface Mount Package: The SOD-323 package is optimized for surface mounting, which facilitates easier integration into automated production lines and offers a smaller footprint on PCBs.
Applications
The D-BZT52C24S-7 is suitable for a broad range of applications, including but not limited to:
- Power supply regulation
- Voltage reference in analog circuits
- Over-voltage protection circuits
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The D-BZT52C24S-7 Zener diode is no exception, as it is manufactured with the company's rigorous quality control processes and is designed to withstand the demands of various electronic applications.
Conclusion
Whether you are designing a power management system or looking for a precise voltage reference, the D-BZT52C24S-7 Zener diode from Diodes Incorporated is an excellent choice. Its combination of small size, robust performance, and reliability makes it a valuable component for any electronic engineer's toolkit.