EN
  • EN
  • DE

D5V0P4B5LP08-7

Part No D5V0P4B5LP08-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 13VC DFN0808-4 / 13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0808-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 13V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 4-XFDFN Exposed Pad
Supplier Device Package X2-DFN0808-4
Base Product Number D5V0P4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0P4B5LP08-7DIDKR,D5V0P4B5LP08-7DITR,D5V0P4B5LP08-7DICT
Standard Package 5,000
Win Source Part Number 1334843-D5V0P4B5LP08-7
Ultra Librarian 3D Model Ultra Librarian D5V0P4B5LP08-7 CAD Model

Description

The D5V0P4B5LP08-7 from Diodes Incorporated is a robust ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transients. This component is an essential addition to any circuit where data lines or other I/O ports may be exposed to ESD events that can potentially cause damage or degrade performance over time.

Key Features:

  • Low Clamping Voltage: The device features a low clamping voltage, which activates during ESD events to redirect harmful excess voltage away from sensitive circuitry, thus maintaining the integrity and longevity of the protected components.
  • Low Capacitance: With its low loading capacitance, the D5V0P4B5LP08-7 is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB interfaces, HDMI, and other high-speed data buses.
  • Small Package Size: The component comes in a small, leadless DFN1006-2 package, which allows for space-saving PCB design and is especially beneficial for compact electronic devices.
  • High ESD Immunity: It can withstand ESD strikes in accordance with the IEC 61000-4-2 standard, ensuring robust protection for your electronic devices.
  • RoHS Compliant: Adhering to environmental standards, the D5V0P4B5LP08-7 is RoHS compliant, making it suitable for use in a wide range of consumer and industrial products that require adherence to these regulations.

Applications:

The versatility of the D5V0P4B5LP08-7 makes it suitable for a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Computing Interfaces
  • Networking and Telecommunications Equipment
  • Consumer Electronics

With its combination of high-performance ESD protection, low capacitance, and small form factor, the D5V0P4B5LP08-7 from Diodes Incorporated is a reliable and efficient solution for protecting sensitive electronics from the damages of electrostatic discharge.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1039 $50.3915
1,030+ $0.0973 $100.2190
1,600+ $0.0940 $150.4000
2,290+ $0.0875 $200.3750
2,970+ $0.0842 $250.0740
3,710+ $0.0809 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess