The D5V0X1B2LPQ-7B is a robust electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to provide transient voltage suppression and electrostatic discharge (ESD) protection for sensitive electronic circuits. It's a preferred choice for engineers looking to enhance the durability and reliability of their designs in various applications.
Key Features
- Low Clamping Voltage: The device offers excellent protection by clamping transient overvoltages to a low level, thereby safeguarding delicate circuitry.
- Low Capacitance: With its low loading capacitance, the D5V0X1B2LPQ-7B is suitable for high-speed signal lines without significant signal attenuation.
- ESD Protection: It is capable of withstanding ESD events, ensuring compliance with the IEC 61000-4-2 standard.
- Multiple Channel Protection: This component provides protection for one line (unidirectional) from transient overvoltages.
- Compact Package: The D5V0X1B2LPQ-7B comes in a small and thin DFN1006-2 package, making it ideal for space-constrained applications.
Applications
The versatile nature of the D5V0X1B2LPQ-7B makes it an excellent choice for a wide range of applications. It is commonly used in:
- Portable Electronics
- Smartphones and Tablets
- Data Lines for USB Interfaces
- High-Speed Data Lines
- Microcontroller Input/Output Protection
Technical Specifications
Parameter
Value
Package/Case
DFN1006-2
Mounting Type
Surface Mount
Minimum Breakdown Voltage
6.0V
Maximum Clamping Voltage
15V
Peak Pulse Power Dissipation
350W
The D5V0X1B2LPQ-7B from Diodes Incorporated represents a balance of protection, performance, and packaging, making it an essential component for modern electronics where space and functionality are at a premium.