The DCX114TH-7 is a high-quality PNP digital transistor from Diodes Incorporated, designed to streamline the manufacturing process by integrating the bias resistor network within the transistor package. This integration simplifies circuit design and reduces component count, which in turn enhances reliability and saves valuable board space. The device is commonly used in inverter circuits, interface circuits, driver circuits, and many other applications where a digital transistor is needed.
Key Features
- Integrated Bias Resistor: The DCX114TH-7 features a built-in bias resistor network, with a typical R1 of 10kΩ and R2 of 10kΩ, which reduces parts count and simplifies circuit design.
- High Current Capability: The transistor can handle a continuous collector current (Ic) of up to 100mA, making it suitable for driving moderate loads.
- Low VCE(sat): It offers a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss.
- Surface-Mount Package: The device comes in a small SOT-523 package, ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The DCX114TH-7 is environmentally friendly, complying with current RoHS directives, and is lead-free, catering to eco-conscious manufacturers and consumers.
Applications
The integrated bias resistors make the DCX114TH-7 an excellent choice for various applications, including but not limited to:
- Signal processing
- Power management
- Logic level shifting
- Amplification and switching applications
Product Specifications
Parameter
Value
Package
SOT-523
Collector-Base Voltage (VCBO)
50V
Collector-Emitter Voltage (VCEO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
100mA
Power Dissipation (Pd)
200mW
Diodes Incorporated's DCX114TH-7 is a testament to their commitment to providing innovative and reliable components that meet the evolving needs of the electronics industry. Its compact size, integrated resistors, and high-performance characteristics make it an ideal choice for designers looking to optimize their circuit designs.