The DDA143TUQ-7-F is a high-quality semiconductor component from Diodes Incorporated, a leading manufacturer in the industry. This product is a part of their extensive range of discrete, analog, and mixed-signal components designed for various applications across multiple sectors.
Key Features
- Device Type: The DDA143TUQ-7-F is a PNP Pre-Biased (Resistor Equipped Transistor) small signal transistor, which integrates a bias resistor network to simplify circuit design and provide a compact solution for electronic devices.
- Configuration: It features a dual resistor-equipped transistor with a monolithic bias network, consisting of two resistors; one connected in series and one in parallel with a PNP transistor.
- Power Management: This product is designed for power management applications, providing efficient control and distribution of power within electronic circuits.
- Package: The DDA143TUQ-7-F comes in a small SOT-323 package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production.
Applications
The versatility of the DDA143TUQ-7-F allows it to be used in a wide range of applications, including but not limited to:
- Power management modules
- DC-DC converters
- Battery management systems
- Signal processing
- Logic level translation
Quality and Reliability
Diodes Incorporated is committed to delivering high-reliability components. The DDA143TUQ-7-F is built to meet stringent quality standards, ensuring consistent performance and durability. It is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
100mA
Power Dissipation (Pd)
200mW
Operating Temperature Range
-55°C to +150°C
For detailed information, technical specifications, and application support, customers are encouraged to visit Diodes Incorporated's official website or contact their customer service and sales team.