EN
  • EN
  • DE

DDTA113TE-7-F

Part No DDTA113TE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 150MW SOT523 / PNP PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 1 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 1mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 500nA (ICBO)
Frequency - Transition 250MHz
Power - Max 150mW
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Part Number Series DDTA113
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801105-DDTA113TE-7-F
Ultra Librarian 3D Model Ultra Librarian DDTA113TE-7-F CAD Model

Description

Product Overview: DDTA113TE-7-F

The DDTA113TE-7-F is a high-quality pre-biased transistor from Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This product is a PNP transistor, which is a type of bipolar junction transistor (BJT) that is widely used in electronic circuits for amplification and switching applications. The DDTA113TE-7-F comes in a compact SOT-523 package, making it suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).

Key Features

  • Transistor Polarity: PNP - Ideal for use as a switch or amplifier in various electronic circuits.
  • Configuration: Single - Ensures simplicity and ease of integration into circuit designs.
  • Collector-Emitter Voltage (VCEO): 50V - Provides a good voltage range for a wide array of applications.
  • Collector Current (IC): 500mA - Sufficient current handling capability for moderate power applications.
  • Resistor Ratio: R1/R2 = 10 - Offers a pre-determined biasing network that simplifies circuit design.
  • Power Dissipation (Pd): 150mW - Adequate power dissipation for its size and function.
  • DC Current Gain (hFE): 100 to 600 - Ensures a reliable and stable gain over various operating conditions.
  • Mounting Type: Surface Mount - Designed for modern PCB manufacturing processes.
  • Package / Case: SOT-523 - An ultra-small package that saves valuable board space.
  • RoHS Compliant: Yes - Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The DDTA113TE-7-F is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Signal Processing - Acts as an amplifier or modulator in signal processing circuits.
  • Power Management - Used in voltage regulators and power supply circuits.
  • Consumer Electronics - Found in smartphones, tablets, and other portable devices.
  • Industrial Control - Utilized in controllers and drivers for industrial automation.

With its reliable performance and compact form factor, the DDTA113TE-7-F from Diodes Incorporated is an excellent choice for designers seeking a PNP transistor that offers both efficiency and space savings in their electronic designs.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0378 $57.8340
3,720+ $0.0311 $115.6920
5,770+ $0.0300 $173.1000
7,940+ $0.0291 $231.0540
10,250+ $0.0282 $289.0500
13,765+ $0.0252 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess