EN
  • EN
  • DE

DDTA123EE-7

Part No DDTA123EE-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 150MW SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 20 @ 20mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 108162-DDTA123EE-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTA123EE-7 CAD Model

Description

Introducing the DDTA123EE-7 PNP Pre-Biased Small Signal SOT-523 Transistor from Diodes Incorporated

The DDTA123EE-7 is a cutting-edge PNP pre-biased small signal transistor engineered by the reputable Diodes Incorporated, a leader in the semiconductor market. This high-performance transistor is designed to streamline circuit design and provide exceptional efficiency for a wide array of electronic applications. With its compact SOT-523 package, it is an ideal choice for space-constrained applications where performance and reliability are paramount.

Key Features

  • Built-in Biasing Resistors: The DDTA123EE-7 comes with integrated biasing resistors, which simplifies circuit design by reducing component count, saving space, and potentially lowering overall system costs.
  • Low V<sub>CE Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, thereby ensuring lower power dissipation and improved energy efficiency.
  • High Current Gain: With a high current gain (h<sub>FE), the DDTA123EE-7 provides reliable performance and consistent amplification, making it suitable for signal processing and power management tasks.
  • Miniature Surface-Mount Package: The SOT-523 package is incredibly small, making it perfect for portable devices and applications where PCB real estate is at a premium.
  • RoHS Compliant: Adherence to RoHS standards ensures that the DDTA123EE-7 meets environmental regulations and is free from hazardous substances, making it a responsible choice for electronic manufacturers.

Applications

The versatility of the DDTA123EE-7 allows it to be used in a variety of applications, including but not limited to:

  • Power management modules
  • Charging circuits
  • Signal amplification
  • Switching operations
  • DC-DC converters
  • Portable electronics

Diodes Incorporated's commitment to quality and performance is evident in the DDTA123EE-7 transistor. Whether you're designing consumer electronics, industrial controls, or automotive systems, this PNP pre-biased small signal transistor is engineered to help you achieve a more efficient, reliable, and cost-effective design.

For detailed specifications, application notes, and additional information, please refer to the official datasheet provided by Diodes Incorporated or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3433 $60.4485
105+ $1.1030 $115.8150
165+ $1.0684 $176.2860
225+ $1.0337 $232.5825
290+ $0.9991 $289.7390
390+ $0.8963 $349.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess