EN
  • EN
  • DE

DDTC114EE-7

Part No DDTC114EE-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 150 mW Surface Mount SOT-523
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package SOT-523
Case / Package SOT-523
Family Name DDTC114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DDTC114EEDICT, DDTC114EEDITR, DDTC114EE7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916829-DDTC114EE-7
Ultra Librarian 3D Model Ultra Librarian DDTC114EE-7 CAD Model

Description

Diodes Incorporated DDTC114EE-7 Pre-Biased Transistor

The DDTC114EE-7 from Diodes Incorporated is a high-performance, pre-biased (resistor-equipped) transistor that is part of the company's extensive range of discrete semiconductor products. This transistor is specifically designed to provide a convenient and compact solution for applications that require biasing of transistors without the need for external resistors. The integration of biasing resistors helps to simplify circuit design and reduce component count, which can lead to enhanced system reliability and cost-effectiveness.

With its SOT-523 package, the DDTC114EE-7 is an ideal choice for space-constrained applications. It is a surface-mount device that offers a small footprint and is compatible with automated PCB assembly processes, making it suitable for high-volume production. The transistor's package is also characterized by its low profile and excellent power dissipation capabilities.

The DDTC114EE-7 features a built-in bias resistor ratio, which is meticulously engineered to provide stable characteristics. This NPN transistor is capable of handling a collector current of up to 100mA, making it well-suited for switching and amplification purposes in various electronic circuits. It also boasts a maximum collector-emitter voltage of 50V, providing a good range of operation for different applications.

One of the key advantages of using the DDTC114EE-7 is the reduction in circuit complexity. By integrating the bias resistors into the transistor package, designers can achieve a more streamlined and efficient circuit layout. This also translates to savings in board space and overall cost, as well as a reduction in the potential points of failure within the circuit.

Overall, the DDTC114EE-7 is an excellent choice for designers looking for a pre-biased transistor that combines functionality, efficiency, and reliability. Whether it's being used in consumer electronics, industrial control systems, or automotive applications, this component from Diodes Incorporated is engineered to meet the demands of modern electronic designs.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated for the DDTC114EE-7.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1392 $57.7680
1,015+ $0.1143 $116.0145
1,570+ $0.1106 $173.6420
2,160+ $0.1071 $231.3360
2,790+ $0.1036 $289.0440
3,735+ $0.0929 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess