EN
  • EN
  • DE

DDTC115GE-7-F

Part No DDTC115GE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Emitter Base (R2) (Ohms) 100k
Typical Gain (hFE) (Min) 82 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 102829-DDTC115GE-7-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDTC115GE-7-F CAD Model

Description

Product Overview: DDTC115GE-7-F from Diodes Incorporated

The DDTC115GE-7-F is a high-quality pre-biased transistor from the reputable manufacturer Diodes Incorporated. This discrete semiconductor product is designed to offer a compact and efficient solution for a wide range of electronic applications. With its pre-biased configuration, it simplifies circuit design by integrating the biasing resistors, reducing component count, and saving board space.

Key Features

  • Pre-Biased Configuration: The DDTC115GE-7-F comes with built-in biasing resistors that streamline the design process and enhance system reliability.
  • Surface-Mount Package: Encased in a small SOT-523 package, this transistor is ideal for space-constrained applications and is compatible with automated PCB assembly processes.
  • Low V<sub>CE Saturation: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
  • Complementary PNP Type Available: For design flexibility, a complementary PNP type is available, allowing for push-pull configurations and other complementary pair applications.

Electrical Characteristics

The DDTC115GE-7-F is characterized by its robust electrical performance. It supports a collector current of up to 100mA and features a collector-emitter voltage of 50V, making it suitable for moderate power applications. The integrated resistors have values of R1 = 10kΩ and R2 = 10kΩ, providing a stable biasing condition for the transistor.

Applications

This pre-biased transistor is versatile and can be used in various electronic circuits, including:

  • Signal processing
  • Switching and amplification
  • Power management
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDTC115GE-7-F is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability and performance. This product is RoHS compliant and supports green manufacturing processes, reflecting the company's dedication to environmental responsibility.

Whether you're designing consumer electronics, industrial systems, or automotive applications, the DDTC115GE-7-F offers a reliable and efficient solution that can help streamline your design process and enhance end-product performance.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0891 $57.9150
1,580+ $0.0732 $115.6560
2,450+ $0.0708 $173.4600
3,370+ $0.0686 $231.1820
4,360+ $0.0663 $289.0680
5,840+ $0.0594 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess