EN
  • EN
  • DE

DDTC142JE-7-F

Part No DDTC142JE-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SOT523 / NPN PRE-BIASED 100 mA SOT-523 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 470 Ohms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 56 at 10mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 250μA, 5mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 200MHz
Power - Max 150mW
Mounting Style SMD
Manufacturer Package SOT-523
Supplier Device Package SOT-523
Part Number Series DTC142
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800800-DDTC142JE-7-F
Ultra Librarian 3D Model Ultra Librarian DDTC142JE-7-F CAD Model

Description

Product Overview: DDTC142JE-7-F

The DDTC142JE-7-F is a high-quality, robust digital transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer users an integrated solution by combining a bias resistor transistor (BRT) with a resistor-equipped transistor (RET) in a single compact package. The device simplifies circuit design and reduces board space by integrating these components, which are essential for various switching and amplification applications.

Key Features

  • Integrated Bias Resistor: The DDTC142JE-7-F comes equipped with a built-in bias resistor, which provides the necessary biasing for the transistor without the need for external components. This integrated feature ensures consistent performance and simplifies the circuit layout.
  • Small Package Size: Housed in a small SOT-523 package, this transistor is ideal for space-constrained applications. Its compact footprint allows for high-density mounting, making it suitable for use in portable and miniaturized electronic devices.
  • High Performance: With excellent switching characteristics, the DDTC142JE-7-F is capable of fast switching speeds, which is crucial for high-speed signal processing and power management applications.
  • Power Dissipation: The device is capable of handling a power dissipation of 150mW, ensuring reliable operation even under moderate power conditions.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the DDTC142JE-7-F is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications

The DDTC142JE-7-F is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The DDTC142JE-7-F is manufactured with strict quality control processes, ensuring that each component meets the highest industry standards. Customers can trust this product for consistent performance and longevity in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1250 $58.1250
1,130+ $0.1026 $115.9380
1,745+ $0.0995 $173.6275
2,405+ $0.0963 $231.6015
3,110+ $0.0930 $289.2300
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess