Introducing the DDTC115TE-7 NPN Pre-Biased Transistor
The DDTC115TE-7 is a cutting-edge NPN pre-biased transistor from Diodes Incorporated, designed to streamline circuit design by integrating a biasing resistor network. This device is a perfect choice for applications requiring space-saving solutions and reduced component count without compromising on performance.
Key Features
- Integrated Biasing Resistors: The DDTC115TE-7 includes built-in biasing resistors, which simplifies circuit design and enhances reliability by reducing the number of external components required.
- Low V<sub>CE Saturation Voltage: This transistor is engineered to operate at low collector-emitter saturation voltages, making it ideal for low-voltage applications and helping to improve power efficiency.
- High Current Gain Bandwidth Product: With its high current gain bandwidth product, the DDTC115TE-7 provides excellent frequency response, suitable for amplification in a variety of electronic applications.
- Surface-Mount Package: The SOT-523 surface-mount package is designed for optimal space-saving on PCBs, which is crucial for modern compact electronic assemblies.
- Moisture Sensitivity Level 1: The product is classified with a Moisture Sensitivity Level 1, ensuring stability and reliability even under conditions of high moisture exposure during the manufacturing process.
Applications
The DDTC115TE-7 is versatile and can be used in a broad range of applications, such as:
- Signal processing
- Power management
- DC-DC converters
- Automotive modules
- Telecommunications
Product Specifications
Parameter
Value
Configuration
Single
Collector- Base Voltage (VCBO)
50V
Collector- Emitter Voltage (VCEO)
50V
Emitter- Base Voltage (VEBO)
5V
Continuous Collector Current (IC)
100mA
Power Dissipation (PD)
150mW
Operating Temperature Range
-55°C to +150°C
By integrating the DDTC115TE-7 into your design, you can achieve a compact, efficient, and reliable solution for your electronic circuit needs. Diodes Incorporated continues to innovate, providing high-quality components that push the boundaries of electronic design.