The DDTC123JU-7-F is a high-performance, surface-mount digital transistor from the renowned manufacturer Diodes Incorporated. This product is designed to offer a compact, efficient, and reliable solution for digital switching applications. The DDTC123JU-7-F comes in a small SOT-323 package, making it an ideal choice for space-constrained applications.
Key Features
- Integrated Bias Resistor: The transistor includes built-in bias resistors that simplify circuit design by reducing component count, which in turn minimizes the PCB space required.
- Low V<sub>CE(sat): It offers a low collector-emitter saturation voltage, which enhances efficiency by reducing power loss during operation.
- High Current Gain: With a high current gain (h<sub>FE), this device ensures a robust and reliable signal amplification, which is crucial for digital and switching applications.
- Complementary PNP Type Available: For applications requiring a push-pull configuration, there is a complementary PNP type available, allowing for design flexibility.
Applications
The DDTC123JU-7-F is suitable for a wide range of applications, including but not limited to:
- Inverter circuits
- Interface circuits
- Driver circuits
- Signal processing
Specifications
Parameter
Value
Package
SOT-323
Resistor Ratio
1:1
Max Collector Current (I<sub>C)
100 mA
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector-Base Voltage (V<sub>CBO)
60 V
Emitter-Base Voltage (V<sub>EBO)
5 V
Collector-Emitter Saturation Voltage (V<sub>CE(sat))
0.3 V (Max)
With its robust performance and versatility, the DDTC123JU-7-F from Diodes Incorporated is a reliable choice for designers looking to optimize their digital switching solutions.