EN
  • EN
  • DE

DDZ9702T-7 15V

Part No DDZ9702T-7 15V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD523
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 730543-DDZ9702T-7 15V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ9702T-7 15V CAD Model

Description

Introducing the DDZ9702T-7 15V Zener Diode from Diodes Incorporated

The DDZ9702T-7 is a high-quality Zener diode designed to provide reliable voltage regulation in a wide variety of electronic circuits. Manufactured by Diodes Incorporated, a leading company in the semiconductor industry, this component is known for its stability and durability.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 15V, the DDZ9702T-7 is perfect for applications requiring a stable reference voltage.
  • Power Dissipation: Capable of handling up to 500mW of power dissipation, this Zener diode can withstand moderate levels of power without compromising performance.
  • SOT-523 Package: The small SOT-523 package makes it ideal for space-constrained applications while still offering excellent thermal performance.
  • Low Leakage Current: The diode is designed with a low leakage current, ensuring minimal power loss and increased efficiency in your circuits.
  • High Surge Capability: It offers a high surge capability, making it robust against transient voltage spikes and enhancing the reliability of the device.

Applications

The DDZ9702T-7 is versatile and can be used in a variety of electronic devices and systems. Common applications include:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The DDZ9702T-7 Zener diode is no exception and is designed to offer stable performance over a wide range of temperatures and operating conditions.

Environmental Compliance

In line with modern environmental standards, the DDZ9702T-7 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This makes it suitable for use in environmentally sensitive applications and helps companies adhere to green manufacturing protocols.

Whether you're designing a new circuit or looking for a reliable component for voltage regulation, the DDZ9702T-7 15V Zener diode from Diodes Incorporated is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess