EN
  • EN
  • DE
  • IT

DESD18VF1BLQ-7B

Part No DESD18VF1BLQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DATALINE PROTECTION PP X1-DFN100 / 17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V (Max)
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-DESD18VF1BLQ-7BTR
Standard Package 10,000
Win Source Part Number 1334859-DESD18VF1BLQ-7B
Ultra Librarian 3D Model Ultra Librarian DESD18VF1BLQ-7B CAD Model

Description

Product Overview: DESD18VF1BLQ-7B from Diodes Incorporated

The DESD18VF1BLQ-7B is a cutting-edge ESD (Electrostatic Discharge) protection device from the reputable manufacturer, Diodes Incorporated. This product is meticulously engineered to safeguard sensitive electronic components against the destructive effects of transient voltage spikes and ESD events that are common in today's high-speed digital environments.

Featuring a unidirectional configuration, the DESD18VF1BLQ-7B is designed to provide robust protection for one line. It is capable of withstanding ESD strikes up to the IEC 61000-4-2 (ESD) ±18kV (air), ±12kV (contact) standard, ensuring that your electronics are safe from sudden and unexpected electrical surges.

The device comes in a compact, leadless DFN1006-2 package, which is not only space-efficient but also offers low inductance and low capacitance, making it ideal for high-frequency applications or scenarios where PCB space is at a premium. Its small size does not compromise its performance, as it boasts a low clamping voltage and fast response time, ensuring that sensitive circuits are protected with minimal impact on signal integrity.

With its low dynamic resistance and power dissipation, the DESD18VF1BLQ-7B is perfect for protecting high-speed data lines, such as USB, HDMI, and other communication ports. It is also RoHS compliant, which means it meets the latest environmental standards, eliminating hazardous substances in electronic components.

Applications for the DESD18VF1BLQ-7B are diverse and include consumer electronics, mobile devices, portable applications, and any other systems that require reliable ESD protection. With its excellent performance characteristics and Diodes Incorporated's reputation for quality, this product is an ideal choice for designers looking to enhance the durability and reliability of their electronic systems.

Overall, the DESD18VF1BLQ-7B from Diodes Incorporated represents a state-of-the-art solution for ESD protection, combining high performance with practical design considerations, making it an indispensable component for modern electronic designs.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1441
Littelfuse Inc.
TVS DIODE 11WVM 18.2VC AEC-Q
Need more? Email Us
Torex Semiconductor Ltd
TVS Diode | TVS DIODE 5V 12V SOD923
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3661
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 18V 29.2V SMA
Need more? Email Us
Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
Diodes Incorporated
TVS DIODE 16VWM 26VC SMB
Lowest to $0.2195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess