EN
  • EN
  • DE

DESD5V0U1BA-7

Part No DESD5V0U1BA-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 7.2VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 7.2V (Typ)
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 2.9pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number DESD5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584373-DESD5V0U1BA-7
Ultra Librarian 3D Model Ultra Librarian DESD5V0U1BA-7 CAD Model

Description

Product Overview: DESD5V0U1BA-7 from Diodes Incorporated

The DESD5V0U1BA-7 is a robust ESD (Electrostatic Discharge) protection device designed by Diodes Incorporated to safeguard high-speed data lines and other sensitive circuits from transient voltage spikes that can cause permanent damage. This component is specifically engineered to provide a high level of protection for electronic equipment, ensuring reliability and longevity in a wide range of applications.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting sensitive circuit components from the damaging effects of ESD events.
  • Low Capacitance: With its low loading capacitance, the DESD5V0U1BA-7 is suitable for high-speed data lines, ensuring signal integrity is maintained without significant attenuation or distortion.
  • Bidirectional Protection: The bidirectional design of the device provides symmetrical ESD protection for data lines that can experience positive or negative ESD strikes.
  • Small Package Size: Housed in a small SOD-323 package, the DESD5V0U1BA-7 is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • IEC Compliance: It meets or exceeds the IEC 61000-4-2 standard for ESD immunity, ensuring reliable performance in environments prone to electrostatic occurrences.

Applications

The DESD5V0U1BA-7 is versatile and can be used in a variety of applications where ESD protection is critical. These include:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines in consumer electronics
  • Mobile devices and portable electronics
  • Telecommunications equipment

Product Specifications

Diodes Incorporated's DESD5V0U1BA-7 is characterized by its impressive electrical properties. The device has a stand-off voltage of 5V, making it suitable for a variety of low-voltage applications. Its peak pulse power dissipation is capable of handling ESD strikes without degradation, providing a reliable shield for the protected circuitry.

In conclusion, the DESD5V0U1BA-7 from Diodes Incorporated is a high-performance ESD protection device that combines low clamping voltage, low capacitance, and a compact form factor. It is an ideal choice for designers looking to enhance the durability and reliability of their high-speed digital interfaces against the risks posed by electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess