EN
  • EN
  • DE

DFLS1100

Part No DFLS1100
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167216-DFLS1100
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS1100 CAD Model

Description

Introducing the DFLS1100 Schottky Diode from Diodes Incorporated

The DFLS1100, a cutting-edge Schottky diode from Diodes Incorporated, is designed to deliver high-efficiency, low-voltage power rectification. This component is particularly well-suited for applications requiring a compact footprint without compromising on performance.

With its low forward voltage drop (VF) and high current capability, the DFLS1100 is optimized for use in high-frequency inverters, freewheeling diodes, and polarity protection applications. The device's power dissipation capabilities make it an excellent choice for high-efficiency power supplies, reducing thermal stress and enhancing system reliability.

Key Features of the DFLS1100

  • Low Forward Voltage Drop: The DFLS1100 boasts a low VF, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With a high forward surge current rating, this diode can handle high current spikes, making it suitable for robust applications.
  • Power Dissipation: Its superior power dissipation characteristics ensure that the diode operates reliably under a wide range of conditions.
  • Compact Package: The device comes in a small PowerDI™123 package, providing a space-saving solution for densely packed PCBs.

Applications

The DFLS1100 is ideal for a variety of applications, including:

  • DC-DC converters
  • LED lighting
  • Battery charging systems
  • Automotive applications
  • Power management solutions

Diodes Incorporated's commitment to quality ensures that the DFLS1100 meets the stringent requirements of modern electronic systems. The integration of this Schottky diode into your design will contribute to a reduction in operational costs, improved efficiency, and enhanced product lifespan due to its robust construction and reliable performance.

Whether you're developing power supplies, automotive electronics, or portable devices, the DFLS1100 from Diodes Incorporated is a smart choice for designers looking to optimize their power rectification needs with a high-performance, space-efficient component.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0703 $50.2645
1,520+ $0.0658 $100.0160
2,360+ $0.0636 $150.0960
3,380+ $0.0592 $200.0960
4,395+ $0.0569 $250.0755
5,485+ $0.0547 $300.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,255 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess