The DFLS140-7-88 from Diodes Incorporated is a high-performance Schottky diode designed for applications requiring a balance of low forward voltage drop and high current handling capability. This diode is part of a series that is well-suited for a variety of power management tasks, where efficiency is paramount.
Key Features
- Low Forward Voltage: The DFLS140-7-88 boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in power conversion applications.
- High Current Capability: With its ability to handle high current, this diode is ideal for use in high-load circuits, contributing to its versatility across different electronic designs.
- Power Dissipation: Rated at a substantial power dissipation, this component can withstand significant energy without performance degradation, making it reliable for continuous operation.
- Operating Temperature Range: The diode operates effectively over a wide temperature range, ensuring stability and functionality in various environmental conditions.
- Surface Mount Package: The DFLS140-7-88 comes in a surface-mount package, which is conducive to modern, compact PCB designs and automated assembly processes.
Applications
The DFLS140-7-88 is suitable for a wide array of applications, including:
- DC-DC converters
- Power supply modules
- Battery chargers
- Automotive applications
- Backlighting for LED TVs and monitors
- Polarity protection devices
Technical Specifications
| Parameter |
Value |
| Package |
PowerDI™ 123 |
| Maximum Average Forward Current |
1 A |
| Peak Repetitive Reverse Voltage |
40 V |
| Forward Voltage Drop |
0.38 V @ 1 A |
| Operating Temperature Range |
-55°C to +150°C |
The DFLS140-7-88 is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental responsibility without compromising on quality and performance.