EN
  • EN
  • DE

DFLS140

Part No DFLS140
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167222-DFLS140
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS140 CAD Model

Description

DFLS140 Low Forward Voltage Drop Schottky Diode

The DFLS140 from Diodes Incorporated is a high-performance Schottky diode designed to provide efficient power management solutions for a wide range of applications. This diode is a popular choice among engineers and designers due to its low forward voltage drop and high current handling capability. The DFLS140 is housed in a robust PowerDI-123 package, which ensures a compact footprint while offering excellent thermal performance.

Key Features

  • Low Forward Voltage Drop: The DFLS140 features a very low forward voltage drop, typically 0.40V at 1A, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: With a continuous forward current rating of 1A, this diode can handle high current levels, making it suitable for demanding applications.
  • High Surge Current Capability: The device can withstand high surge currents, ensuring reliability and robust performance under transient conditions.
  • PowerDI-123 Package: The compact PowerDI-123 package provides a small footprint on the PCB and is designed for optimal thermal performance, enabling the diode to operate effectively even in high-temperature environments.
  • Lead-Free and RoHS Compliant: The DFLS140 is environmentally friendly, complying with RoHS standards, and is free from lead and other hazardous substances.
  • High Reliability: The diode is characterized by its high reliability, with a low failure rate that meets stringent industry standards.

Applications

The DFLS140 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Units (PSUs)
  • Automotive Applications
  • LED Lighting
  • Battery Charging Circuits
  • Solar Power Inverters
  • Telecommunication Circuits

Overall, the DFLS140 Schottky diode from Diodes Incorporated is an excellent choice for designers looking for a diode with low power loss, high efficiency, and reliable performance in a compact package. Its robust design and compliance with environmental standards make it a forward-thinking solution for modern electronic systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6560 $59.0400
215+ $0.5382 $115.7130
335+ $0.5221 $174.9035
460+ $0.5047 $232.1620
595+ $0.4874 $290.0030
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess