EN
  • EN
  • DE

DFLS140L7F

Part No DFLS140L7F
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 40 V
Win Source Part Number 962374-DFLS140L7F
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DFLS140L7F CAD Model

Description

Introducing the DFLS140L7F Schottky Diode from Diodes Incorporated

The DFLS140L7F is a cutting-edge Schottky diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This diode is specifically engineered to offer superior efficiency, low power loss, and high current capability, making it an ideal choice for a wide range of applications.

Key Features:

  • Low Forward Voltage Drop: The DFLS140L7F features a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capacity: With its ability to handle a high forward surge current, this diode is well-suited for applications that require robust performance in demanding conditions.
  • PowerDI® 123 Package: Enclosed in the compact and thermally efficient PowerDI® 123 package, the DFLS140L7F ensures excellent heat dissipation and a minimal footprint on the PCB.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the RoHS directive, and is completely lead-free, making it suitable for use in green electronics.
  • Guard Ring Die Construction: The guard ring design provides transient voltage protection and enhances the long-term reliability of the diode.

Applications:

The DFLS140L7F is versatile and can be utilized in various electronic circuits and systems. Some of the common applications include:

  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply systems
  • LED lighting
  • Automotive applications
  • Battery charging and power management systems

With its exceptional performance characteristics, the DFLS140L7F Schottky diode from Diodes Incorporated is a reliable choice for designers and engineers looking to enhance the efficiency and longevity of their electronic products. The combination of low forward voltage drop, high surge current capability, and compact packaging makes this diode a valuable component in a multitude of power management and rectification applications.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team to ensure the DFLS140L7F meets your project requirements.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess