EN
  • EN
  • DE
  • IT

DFLS240Q-7

Part No DFLS240Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 40 V 2A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name DFLS240
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868651-DFLS240Q-7
Ultra Librarian 3D Model Ultra Librarian DFLS240Q-7 CAD Model

Description

DFLS240Q-7 Power Rectifier by Diodes Incorporated

The DFLS240Q-7 is a high-performance Schottky barrier rectifier designed by the reputable semiconductor manufacturer, Diodes Incorporated. This component is engineered to offer efficient power management solutions for a wide range of applications. It is particularly well-suited for use in high-frequency rectification circuits, free-wheeling diodes, and polarity protection applications.

Key Features and Benefits

  • Low Forward Voltage Drop: With a low forward voltage drop, the DFLS240Q-7 enhances system efficiency by minimizing power loss during operation, making it an ideal choice for energy-sensitive designs.
  • High Current Capability: This rectifier can handle a high average rectified forward current of up to 2A, which is suitable for handling moderate power requirements in compact circuit designs.
  • Power Dissipation: It is capable of withstanding a power dissipation of 3.8W, ensuring reliable performance under various operating conditions.
  • High Surge Capability: The device can endure surge events, thanks to its peak forward surge current of 40A, providing robust protection against transient voltage spikes.
  • Low Power Loss: The DFLS240Q-7 is designed to have reduced power loss, which is critical for maintaining the efficiency of the overall system.
  • Thermal Performance: With an operating junction temperature range from -55°C to +150°C, this rectifier maintains stability and performance even in extreme thermal environments.

Applications

The versatility of the DFLS240Q-7 makes it suitable for various applications, including:

  • DC/DC converters
  • LED lighting
  • Automotive applications
  • Power supply units
  • Portable devices
  • Reverse battery protection circuits

Packaging and Quality Assurance

The DFLS240Q-7 comes in a compact PowerDI®123 package, which not only saves valuable board space but also ensures enhanced thermal performance. Diodes Incorporated adheres to strict quality control measures, ensuring that each unit meets the highest industry standards for reliability and performance.

Overall, the DFLS240Q-7 from Diodes Incorporated stands out as a reliable and efficient choice for designers looking to optimize their power management systems with a component that offers a blend of high efficiency, thermal resilience, and compact form factor.

You May Also Be Interested in

Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.68V@3A 35ns Independent Type 3A 600V SMC
Lowest to $0.0405
Taiwan Semiconductor
Bridge Rectifiers 1A, 600V, Standard Bridge Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Lowest to $0.0107
Diodes Incorporated
Schottky Diodes & Rectifiers Schottky Rectifier
Lowest to $0.3643
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 35ns 1A 600V SMA(DO-214AC)
Lowest to $0.1200
ON Semiconductor
Schottky Diodes & Rectifiers 1.5A 40V DSN2 0502 SCHO
Need more? Email Us
Diodes Incorporated
Schottky Diodes & Rectifiers 60V 3A
Lowest to $0.0951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4880 $51.2400
250+ $0.4004 $100.1000
390+ $0.3879 $151.2810
535+ $0.3754 $200.8390
690+ $0.3629 $250.4010
925+ $0.3253 $300.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,470 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess