EN
  • EN
  • DE

DFLZ3V9

Part No DFLZ3V9
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251804-DFLZ3V9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLZ3V9 CAD Model

Description

Introducing Product DFLZ3V9 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DFLZ3V9, a Zener diode designed to offer excellent voltage regulation with a minimal footprint. This product is a perfect solution for a wide array of electronic applications, ranging from voltage stabilization to voltage-sensitive circuit protection.

Key Features

  • Low Zener Impedance: The DFLZ3V9 provides a low dynamic impedance, ensuring stable Zener voltage under variable current conditions.
  • High Surge Capability: With its robust design, this Zener diode can handle high surge currents, making it ideal for transient voltage suppression applications.
  • Power Dissipation: It boasts an impressive power dissipation rating, providing reliable performance in demanding situations.
  • Compact Package: Encapsulated in a small form factor package, the DFLZ3V9 is designed for space-constrained applications, without compromising on power or performance.

Applications

The versatility of the DFLZ3V9 allows it to be utilized in various sectors, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems where consistent voltage levels are critical
  • Industrial equipment requiring voltage regulation and protection
  • Automotive electronics that demand high reliability under harsh conditions

Product Specifications

The DFLZ3V9 has an impressive set of specifications that make it a reliable choice for Zener diode applications:

  • Zener Voltage (VZ): 3.9V
  • Package: The diode comes in a PowerDI®123 package, known for its compact size and excellent thermal performance.
  • Operating Temperature Range: It operates within a wide temperature range, ensuring reliability across various environmental conditions.

Diodes Incorporated's commitment to quality and performance is evident in the DFLZ3V9 Zener diode. Its superior design and robust construction make it a top choice for engineers and designers looking to integrate voltage regulation and protection in their electronic designs. With the DFLZ3V9, you can expect consistent performance, longevity, and precision in your applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess