EN
  • EN
  • DE

DIODES INC. APL5337KAI-TRG

Part No DIODES INC. APL5337KAI-TRG
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961740-DIODES INC. APL5337KAI-TRG
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIODES INC. APL5337KAI-TRG CAD Model

Description

DIODES INC. APL5337KAI-TRG Product Overview

The APL5337KAI-TRG is a high-performance voltage regulator from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component offers precision output regulation, making it an ideal choice for sensitive electronics that require a stable power supply. Its compact size and high efficiency make it suitable for a wide range of applications, including portable devices, consumer electronics, and industrial hardware.

Key Features

  • Output Voltage: The APL5337KAI-TRG provides a fixed output voltage, ensuring consistent performance for the devices it powers.
  • High Accuracy: With its precise voltage regulation, this component maintains tight control over the output voltage, minimizing fluctuations that could potentially harm sensitive circuitry.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, which is essential for battery-operated devices.
  • Thermal Protection: The built-in thermal protection safeguards the component against overheating, ensuring reliable operation under various conditions.
  • Package Type: The device comes in a compact SOT-23 package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the APL5337KAI-TRG allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Mobile Phones and PDAs
  • Laptop Computers
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Other Battery-Powered Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APL5337KAI-TRG is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring high reliability and performance. Whether for commercial or industrial use, this voltage regulator is manufactured to provide consistent operation, backed by the reputation of Diodes Incorporated for excellence in semiconductor solutions.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167,792 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess