EN
  • EN
  • DE

DMB2227A-7

Part No DMB2227A-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V/60V 0.6A SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V, 60V
Max Vce (sat) 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 300mW
Frequency - Transition 300MHz, 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014347-DMB2227A-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMB2227A-7 CAD Model

Description

Introducing the DMB2227A-7 PNP Transistor from Diodes Incorporated

Diodes Incorporated presents the DMB2227A-7, a robust PNP transistor designed to deliver reliable performance for a wide range of applications. This semiconductor device is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the stringent requirements of today's electronic circuits.

The DMB2227A-7 is characterized by its low VCE(sat) and high current gain (hFE), making it an excellent choice for amplification and switching tasks. Encased in a compact SOT-23 package, it is not only space-efficient but also offers a surface-mount solution that is easy to integrate into various PCB designs.

Key Features of the DMB2227A-7:

  • Low Saturation Voltage: The device ensures minimal power loss with its low collector-emitter saturation voltage, which is crucial for power-sensitive applications.
  • High Current Gain: With its high hFE, the DMB2227A-7 provides efficient current amplification, which is vital for driving loads or for use in signal processing.
  • Power Dissipation: It is capable of dissipating up to 350mW, allowing it to handle moderate power levels in electronic circuits.
  • Moisture Sensitivity Level: It has a moisture sensitivity level of 1, ensuring reliability and stability in various environmental conditions.
  • RoHS Compliant: The DMB2227A-7 is compliant with the RoHS directive, making it an environmentally friendly choice for your electronic designs.

This transistor is ideally suited for load switch and power management applications in consumer electronics, including smartphones, tablets, and personal computers. Its high reliability and performance also make it a suitable component for industrial and automation systems.

Diodes Incorporated's DMB2227A-7 is a testament to their dedication to delivering quality and performance. By choosing the DMB2227A-7 for your electronic projects, you are selecting a component that offers a blend of efficiency, compactness, and durability.

For detailed specifications and application notes, designers are encouraged to consult the datasheet available on the Diodes Incorporated website, ensuring the DMB2227A-7 is implemented to its fullest potential in their electronic designs.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess