EN
  • EN
  • DE

DMB54D0UV-7

Part No DMB54D0UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description MOSFET NMOS+PNP TRANS SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP, N-Channel
Applications General Purpose
Voltage Rating 45V PNP, 50V N-Channel
Current Rating 100mA PNP, 160mA N-Channel
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014351-DMB54D0UV-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DMB54D0UV
Introduction Date January 14, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DMB54D0UV-7 CAD Model

Description

Introducing the DMB54D0UV-7 MOSFET from Diodes Incorporated

The DMB54D0UV-7 is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed to deliver efficient power management and control across a wide range of applications. Its compact SOT-23 package makes it an ideal choice for space-constrained applications without compromising on performance.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: SOT-23, offering a small footprint for space-saving designs
  • Drain-Source Voltage (Vds): -20V, providing a robust threshold for various applications
  • Continuous Drain Current (Id): -3A, ensuring adequate current handling for high-performance tasks
  • RDS(on): Low on-resistance for improved efficiency and reduced power loss
  • Gate-Source Voltage (Vgs): ±8V, offering a wide range for gate driving options

Applications

The DMB54D0UV-7 is versatile and can be used in a variety of electronic circuits including, but not limited to:

  • Power Management Systems
  • Load Switches
  • Battery Management
  • DC/DC Converters
  • Portable Devices

Performance and Reliability

With its low threshold voltage and high efficiency, the DMB54D0UV-7 is engineered to minimize on-state resistance, which translates to lower voltage drops across the device and better overall efficiency. This MOSFET is also characterized by its fast switching speeds, which is crucial for reducing switching losses in high-frequency applications.

Diodes Incorporated is committed to quality, and the DMB54D0UV-7 is no exception. It is built to meet high reliability standards, ensuring stable performance over its lifespan. Whether you're designing power supplies, motor controls, or looking to optimize your power management systems, this MOSFET is an excellent choice that combines performance with reliability.

Environmental Compliance

The DMB54D0UV-7 is RoHS compliant, meaning it adheres to strict environmental standards, minimizing the presence of hazardous substances in electronic components. This commitment to environmental safety makes the DMB54D0UV-7 not only a powerful component in terms of performance but also a responsible choice for eco-friendly electronics design.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0511
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess