EN
  • EN
  • DE

DMC2038LVT-7

Part No DMC2038LVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.7A, 2.6A
Maximum Rds On at Id,Vgs 35 mOhm @ 4A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 530pF @ 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Win Source Part Number 040072-DMC2038LVT-7
Family Name DMC2038LVT
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian DMC2038LVT-7 CAD Model

Description

Introducing the DMC2038LVT-7 MOSFET from Diodes Incorporated

The DMC2038LVT-7 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This device is engineered to deliver efficient power control and switching in a compact, surface-mounted package. Its dual MOSFET configuration allows for space-saving designs, making it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance: The DMC2038LVT-7 features low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it suitable for high-efficiency power management designs.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET can operate at high frequencies, which is crucial for applications like DC-DC converters, power management circuits, and load switches.
  • Power Dissipation: With a power dissipation rating of 2.5W, the DMC2038LVT-7 is capable of handling moderate power levels, ensuring reliable operation under various conditions.
  • Low Threshold Voltage: The device features a low threshold voltage that ensures low gate drive requirements, allowing for compatibility with a wide range of drive circuits and simplifying design integration.
  • Dual MOSFET Configuration: The dual N-channel MOSFETs are housed in a single package, which optimizes board space and reduces component count in circuit designs.

Applications

The DMC2038LVT-7 is versatile and can be used in a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Management Circuits
  • Motor Control Modules
  • Load Switches
  • Portable Electronic Devices

Package and Reliability

The MOSFET is offered in a RoHS-compliant TSSOP-8 package, which not only ensures a minimal footprint on printed circuit boards but also adheres to environmental standards. The DMC2038LVT-7 is built for longevity and reliability, which is backed by Diodes Incorporated's commitment to quality.

Whether you're designing power supplies, optimizing battery life in portable devices, or looking for a reliable switching solution, the DMC2038LVT-7 from Diodes Incorporated offers the performance and efficiency needed for today's electronic applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1351 $50.6625
905+ $0.1108 $100.2740
1,400+ $0.1074 $150.3600
1,925+ $0.1039 $200.0075
2,495+ $0.1004 $250.4980
3,330+ $0.0901 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998,829 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess