EN
  • EN
  • DE

DMC2400UV-7

Part No DMC2400UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V SOT563 / Trans MOSFET N/P-CH 20V 1.030A/0.7A 6-Pin SOT-563 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.03A, 700mA
Maximum Rds On at Id,Vgs 480 mOhm @ 200mA, 5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 37.1pF @ 10V
Maximum Power Dissipation 450mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1033647-DMC2400UV-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DMC2400UV
Introduction Date December 21, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMC2400UV-7 CAD Model

Description

Introducing the DMC2400UV-7 MOSFET from Diodes Incorporated

The DMC2400UV-7 is a cutting-edge MOSFET device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is specifically engineered to offer efficient power management and signal conditioning in a variety of electronic applications. With its compact form factor and robust performance characteristics, the DMC2400UV-7 is an ideal choice for designers looking to optimize their power-sensitive designs.

Key Features and Benefits

  • High-Efficiency Power Conversion: The DMC2400UV-7 facilitates efficient power conversion, which is crucial for minimizing energy loss in electronic circuits. This leads to enhanced overall performance and can contribute to longer battery life in portable applications.
  • Low On-Resistance: With its low on-resistance (RDS(on)), this MOSFET ensures minimal voltage drop across the device when conducting, which helps in reducing power dissipation and improving efficiency.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for high-density PCB layouts, making it an excellent choice for space-constrained applications without sacrificing performance.
  • Dual N-Channel Configuration: The device features a dual N-channel configuration, which provides design flexibility, allowing for the creation of more complex circuit topologies.
  • Fast Switching Speed: The MOSFET's fast switching capabilities make it suitable for high-frequency applications, ensuring that it can handle rapid signal changes with ease.

Applications

The DMC2400UV-7 is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Motor control circuits

Diodes Incorporated's commitment to quality means that the DMC2400UV-7 MOSFET is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. Whether you are designing consumer electronics, industrial systems, or automotive applications, the DMC2400UV-7 offers the efficiency, compactness, and durability needed to meet your design requirements.

For detailed specifications, application notes, and design resources, please visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1050 $50.4000
1,165+ $0.0862 $100.4230
1,800+ $0.0835 $150.3000
2,480+ $0.0808 $200.3840
3,205+ $0.0781 $250.3105
4,290+ $0.0700 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess