EN
  • EN
  • DE

DMC3021LSDQ-13

Part No DMC3021LSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 8.5A/7A 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Mosfet Array N and P-Channel 30V 8.5A, 7A 2.5W Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMC3021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -DMC3021LSDQ-13DITR, DMC3021LSDQ-13DICT, 1134-DMC3021LSDQ-13DITR, DMC3021LSDQ-13DITR, 1134-DMC3021LSDQ-13DICT, -DMC3021LSDQ-13DICT, -DMC3021LSDQ-13DIDKR, DMC3021LSDQ-13DIDKR, 1134-DMC3021LSDQ-13DIDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917132-DMC3021LSDQ-13
Ultra Librarian 3D Model Ultra Librarian DMC3021LSDQ-13 CAD Model

Description

The DMC3021LSDQ-13 from Diodes Incorporated is a MOSFET array that integrates one N-channel and one P-channel MOSFET in a single 8-SOIC package. It is a logic-level MOSFET, meaning that it can be driven directly by a microcontroller or other logic device.

The DMC3021LSDQ-13 has a maximum drain-to-source voltage (Vds) of 30V and a continuous drain current (Id) of 8.5A for the N-channel MOSFET and 7A for the P-channel MOSFET. It also has a low on-resistance (Rds(on)) of 21mΩ for the N-channel MOSFET and 24mΩ for the P-channel MOSFET.

The DMC3021LSDQ-13 is a versatile MOSFET array that can be used in a wide variety of applications, including:

Motor control Power switching Load switching Battery management LED drivers Audio amplifiers Robotics Industrial automation Features and benefits of the DMC3021LSDQ-13:

Logic-level drive for easy compatibility with microcontrollers and other logic devices High continuous drain current (8.5A for N-channel, 7A for P-channel) Low on-resistance (21mΩ for N-channel, 24mΩ for P-channel) Wide operating temperature range (-55°C to 150°C) Compact 8-SOIC package Applications of the DMC3021LSDQ-13:

Motor control Power switching Load switching Battery management LED drivers Audio amplifiers Robotics Industrial automation Example applications:

The DMC3021LSDQ-13 can be used to control a small DC motor, such as the motor used in a toy car or robot. The DMC3021LSDQ-13 can be used to power an LED array, such as the LEDs used in a flashlight or streetlamp. The DMC3021LSDQ-13 can be used to switch a load, such as a fan or light bulb, on and off. The DMC3021LSDQ-13 can be used to manage a battery, such as the battery used in a laptop or smartphone. Conclusion:

The DMC3021LSDQ-13 from Diodes Incorporated is a versatile MOSFET array that can be used in a wide variety of applications. It is a logic-level MOSFET with a high continuous drain current and a low on-resistance. It is also available in a compact 8-SOIC package.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess