EN
  • EN
  • DE

DMC3060LVT-7

Part No DMC3060LVT-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 25V-30V TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
FET Feature -
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 3.6A (Ta), 2.8A (Ta)
Rds On (Max) @ Id, Vgs 60mOhm @ 3.1A, 10V, 95mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id 1.8V @ 250µA, 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 395pF @ 15V, 324pF @ 15V
Power - Max 830mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number DMC3060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376898-DMC3060LVT-7
Ultra Librarian 3D Model Ultra Librarian DMC3060LVT-7 CAD Model

Description

DMC3060LVT-7 - Diodes Incorporated

The DMC3060LVT-7 is a high-performance, enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated. This MOSFET is a part of the company's extensive line of power management devices, designed to cater to a broad range of applications, including but not limited to power supplies, DC-DC converters, and motor drives.

Key Features

  • Device Type: MOSFET
  • Channel Type: N-Channel
  • Configuration: Single
  • Drain-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 8A
  • Power Dissipation (PD): 2.5W
  • RDS(on): As low as 20mΩ at VGS = 10V
  • Operating Temperature: -55°C to +150°C
  • Package / Case: SOT-23-6L

Advanced Technology

The DMC3060LVT-7 utilizes advanced trench technology to provide excellent RDS(on) with low gate charge. This results in a device that not only conserves energy but also optimizes the efficiency of the system it is incorporated into. The low threshold voltage ensures that the MOSFET can be driven at lower voltages, making it suitable for low-voltage applications.

High Reliability

Diodes Incorporated has designed the DMC3060LVT-7 with reliability in mind. It features a robust and durable construction that can withstand high energy pulses in the avalanche and commutation mode, which is critical for demanding applications. Additionally, the MOSFET is characterized by its high thermal performance, which ensures stability and longevity even under varying environmental conditions.

Applications

With its compact SOT-23-6L package, the DMC3060LVT-7 is ideal for space-constrained applications. It is widely used in power management tasks for portable devices, consumer electronics, and other systems where efficient power conversion is necessary. Its fast switching speed and low on-resistance make it a preferred choice for high-efficiency power applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Diodes Incorporated official website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Lowest to $3.1751
ON Semiconductor
Lowest to $5.4135
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2036 $50.9000
525+ $0.1907 $100.1175
815+ $0.1843 $150.2045
1,170+ $0.1714 $200.5380
1,520+ $0.1650 $250.8000
1,895+ $0.1585 $300.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess