EN
  • EN
  • DE

DMC3401LDW-7

Part No DMC3401LDW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 25V-30V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array N and P-Channel Complementary 30V 800mA (Ta), 550mA (Ta) 290mW (Ta) Surface Mount SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name DMC3401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868886-DMC3401LDW-7
Ultra Librarian 3D Model Ultra Librarian DMC3401LDW-7 CAD Model

Description

Overview of DMC3401LDW-7 MOSFET from Diodes Incorporated

The DMC3401LDW-7 is a high-performance, dual N-Channel enhancement mode field-effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide efficient power management and signal processing in a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMC3401LDW-7 features a very low on-resistance (R<sub>DS(on)), which ensures minimal voltage drop across the device when it is in the on-state, leading to higher efficiency and reduced power losses.
  • High-Speed Switching: This MOSFET is designed for fast switching applications. Its quick transition times make it suitable for high-frequency power switching, which is critical for modern power conversion systems.
  • Dual MOSFET Configuration: The device includes two MOSFETs in a single package, which saves space on the PCB and simplifies design by reducing the number of components required.
  • Advanced Packaging: The DMC3401LDW-7 is available in a compact SOT-363 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability.

Applications

The versatility of the DMC3401LDW-7 makes it suitable for a broad range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Management Circuits
  • Load Switches
  • Motor Control Circuits
  • Portable Electronic Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMC3401LDW-7 is no exception. It is produced with high manufacturing standards, ensuring that each component delivers consistent performance and reliability. Additionally, the device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

The DMC3401LDW-7 from Diodes Incorporated is a highly efficient, dual N-Channel MOSFET that offers low on-resistance, high-speed switching, and a space-saving SOT-363 package. Its robust design and versatile application range make it an excellent choice for designers looking to optimize their power management and signal processing systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0862 $58.1850
1,435+ $0.0806 $115.6610
2,230+ $0.0778 $173.4940
3,195+ $0.0723 $230.9985
4,155+ $0.0695 $288.7725
5,195+ $0.0668 $347.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess