EN
  • EN
  • DE

DMC4015SSD-13

Part No DMC4015SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 8.6A/6.5A 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Mosfet Array N and P-Channel 40V 8.6A, 6.2A 1.2W Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMC4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -DMC4015SSD-13DICT, -DMC4015SSD-13DIDKR, 1134-DMC4015SSD-13DIDKR, -DMC4015SSD-13DITR, DMC4015SSD-13DIDKR, 1134-DMC4015SSD-13DITR, 1134-DMC4015SSD-13DICT, DMC4015SSD-13DICT, DMC4015SSD-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868887-DMC4015SSD-13
Ultra Librarian 3D Model Ultra Librarian DMC4015SSD-13 CAD Model

Description

The DMC4015SSD-13 is a high-performance, enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This P-Channel MOSFET is a versatile component that is widely used in a variety of electronic applications due to its efficiency and reliability.

Key Features

  • Voltage Rating: The DMC4015SSD-13 boasts a drain-source voltage (V<sub>DS) of -40V, which makes it suitable for a range of applications that require efficient power control.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of -6.5A, ensuring robust performance for high-demand circuits.
  • R<sub>DS(on): This device features a low on-resistance of typically 35mΩ at V<sub>GS = -10V, which translates to reduced power loss and improved efficiency in operation.
  • Package: The DMC4015SSD-13 is offered in a compact SOP-8 package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

The versatility of the DMC4015SSD-13 allows it to be employed in a wide range of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMC4015SSD-13 is no exception, as it is built to provide stable performance over a wide temperature range and is rigorously tested to ensure it meets the stringent requirements of the industry.

Environmental Compliance

In addition to its technical capabilities, the DMC4015SSD-13 is environmentally friendly. It complies with RoHS standards, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring that the product is safe for both consumers and the environment.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5565 $58.4325
255+ $0.4567 $116.4585
395+ $0.4424 $174.7480
540+ $0.4282 $231.2280
700+ $0.4139 $289.7300
935+ $0.3710 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess