EN
  • EN
  • DE

DMG1012T

Part No DMG1012T
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168053-DMG1012T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG1012T CAD Model

Description

Introducing the DMG1012T MOSFET from Diodes Incorporated

The DMG1012T is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to offer efficient power management and is ideal for a wide range of applications, from portable electronics to power switching circuits.

Key Features and Benefits

  • Low On-Resistance: The DMG1012T features an exceptionally low on-resistance (RDS(on)) which translates to reduced power losses and enhanced efficiency for power conversion applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency operations, making it suitable for modern, high-speed circuit designs.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the device can be driven at lower voltages, thus conserving power and extending battery life in portable applications.
  • Compact SOT-523 Package: The small form factor of the SOT-523 package allows for space-saving designs, crucial for miniaturized electronic devices.
  • RoHS Compliant: DMG1012T is RoHS compliant, ensuring that it meets the environmental standards by restricting the use of certain hazardous substances in electronic equipment.

Applications

The DMG1012T is versatile and can be used in a variety of applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Management for Portable Devices
  • Motor Control Circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 20V
Continuous Drain Current (ID) 680mA
Power Dissipation (PD) 350mW
On-Resistance (RDS(on)) 1.25Ω @ VGS = 4.5V

With its impressive electrical characteristics and its ability to enhance system reliability while minimizing energy consumption, the DMG1012T stands out as an excellent choice for designers seeking to create compact, energy-efficient electronic solutions.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,330+ $0.0215 $50.0950
5,650+ $0.0177 $100.0050
8,775+ $0.0171 $150.0525
12,050+ $0.0166 $200.0300
15,625+ $0.0160 $250.0000
20,835+ $0.0144 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,431 pieces
MOQ: 2330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess