EN
  • EN
  • DE

DMG1013UWQ-13

Part No DMG1013UWQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 820MA SOT323 / P-Channel 20 V 820mA (Ta) 310mW (Ta) Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 820mA
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 750mOhm @ 430mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.62 nC @ 4.5 V
Vgs (Max) ±6V
Input Capacitance (Ciss) (Max) @ Vds 59.76 pF @ 16 V
Power Dissipation (Max) 310mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package SOT-323
Case / Package SC-70, SOT-323
Base Product Number DMG1013
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 10,000
Win Source Part Number 1324716-DMG1013UWQ-13
Ultra Librarian 3D Model Ultra Librarian DMG1013UWQ-13 CAD Model

Description

DMG1013UWQ-13 - P-Channel Enhancement Mode MOSFET

The DMG1013UWQ-13 is a high-performance, P-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching with low on-resistance and a compact form factor. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions for power control in modern electronic applications.

With a -20V drain-source breakdown voltage (V<sub>DS) and a -1.2A continuous drain current (I<sub>D), this MOSFET is capable of handling moderate power tasks while maintaining low power consumption. The DMG1013UWQ-13 is distinguished by its low on-resistance of 300mΩ at a V<sub>GS of -4.5V, which ensures efficient operation and reduced losses in power conversion applications.

The device is housed in a space-saving SOT-323 package, making it an ideal choice for applications where board space is at a premium. The compact package does not compromise on performance, as the DMG1013UWQ-13 also features fast switching speeds, which are essential for high-frequency circuitry and can significantly improve the performance and efficiency of a wide range of electronic devices.

The DMG1013UWQ-13 is RoHS compliant, which means it meets the European Union's directives on the restriction of hazardous substances in electronic equipment. This compliance ensures that the product is suitable for use in environmentally sensitive applications and can be used in products sold within the EU and other regions with similar requirements.

This MOSFET is typically used in power management circuits, load switches, and battery management systems. Its characteristics make it an excellent choice for portable electronics, such as smartphones and tablets, where efficient power usage and battery life extension are critical. The DMG1013UWQ-13 is also suitable for other low-voltage applications, including notebook computers, PDAs, and other portable and battery-powered devices where efficient power control is necessary.

Overall, the DMG1013UWQ-13 from Diodes Incorporated is a reliable and efficient component that offers designers a balance of performance, power efficiency, and space-saving packaging for advanced electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4946 $51.9330
250+ $0.4059 $101.4750
385+ $0.3932 $151.3820
530+ $0.3805 $201.6650
680+ $0.3678 $250.1040
910+ $0.3298 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess