Product Overview: DMG1013UWQ-7
The DMG1013UWQ-7 is a high-performance, P-Channel enhancement mode MOSFET from Diodes Incorporated, designed for power management applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient solutions to the modern electronics industry. It is housed in an ultra-small DFN2020 package, which is characterized by its low thermal resistance and small footprint, making it an ideal choice for space-constrained applications.
Key Features
- Low On-Resistance: The DMG1013UWQ-7 boasts a low on-resistance, which means it can efficiently conduct current with minimal power loss, making it suitable for high-efficiency power management systems.
- High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and dissipate heat effectively, ensuring reliable operation under varying conditions.
- Low Threshold Voltage: The device features a low threshold voltage, which allows it to turn on at lower voltages, thus enhancing its performance in low-voltage applications.
- Space-Saving Package: The compact DFN2020 package is perfect for portable and space-sensitive applications such as mobile phones, tablets, and other portable electronics.
- RoHS Compliant: This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it environmentally friendly.
Applications
The DMG1013UWQ-7 is versatile and can be used in a variety of applications, including:
- Load Switches
- Battery Management Systems
- Power Distribution Networks
- Portable Electronics
- DC-DC Converters
Technical Specifications
Some of the notable specifications of the DMG1013UWQ-7 include:
- Drain-Source Voltage (V<sub>DS): -20V
- Continuous Drain Current (I<sub>D): -1.6A
- Power Dissipation (P<sub>D): 1.25W
- On-Resistance (R<sub>DS(on)): 0.085Ω at V<sub>GS = -4.5V
- Operating Temperature Range: -55°C to +150°C
The DMG1013UWQ-7 represents a reliable and efficient solution for designers looking to optimize the power management in their electronic devices. With its robust performance and small form factor, it is a go-to component for a wide range of applications.