EN
  • EN
  • DE

DMG1024UV-7

Part No DMG1024UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 1.38A SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.38A
Maximum Rds On at Id,Vgs 450 mOhm @ 600mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.74nC @ 4.5V
Max Input Capacitance 60.67pF @ 16V
Maximum Power Dissipation 530mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014375-DMG1024UV-7
Family Name DMG1024UV
Introduction Date December 29, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG1024UV-7 CAD Model

Description

DMG1024UV-7 - Diodes Incorporated

The DMG1024UV-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, designed for power management applications. It is a versatile and reliable component that is widely used in a variety of electronic devices for efficient power regulation and switching.

Key Features:

  • Low On-Resistance: The DMG1024UV-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: This transistor is capable of high-speed switching operations, making it suitable for high-frequency applications.
  • Low Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) allows for the transistor to be easily driven by logic-level voltages, which is ideal for interfacing with microcontrollers and other digital circuits.
  • Small Package Size: The DMG1024UV-7 comes in an ultra-small SOT-523 package, making it an excellent choice for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this transistor is lead-free and RoHS compliant, minimizing the ecological impact of electronic components.

Applications:

The DMG1024UV-7 is suitable for a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronic Devices
  • Motor Control Systems

Technical Specifications:

Parameter Value Configuration Dual N-Channel Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 680mA Power Dissipation (P<sub>D) 200mW Operating Temperature Range -55°C to +150°C

With its high efficiency, reliability, and compact form factor, the DMG1024UV-7 is a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1383 $50.4795
885+ $0.1134 $100.3590
1,365+ $0.1099 $150.0135
1,880+ $0.1064 $200.0320
2,435+ $0.1028 $250.3180
3,255+ $0.0922 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess